Capital Lighting, Inc. P5853-613 Bathroom Fixtures-Three Lights 612880

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 12.33 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 12.33 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5853-613 Bathroom Fixtures-Three Lights - 612880 - Capital Lighting, Inc.
Columbus, OH, USA
P5853-613 Bathroom Fixtures-Three Lights
612880
P5853-613 Bathroom Fixtures-Three Lights 612880
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Extension: 3.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 12.33 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 5.00
Extension: 3.5
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Nickel
Weight: 12.33
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612880
Product Name P5853-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details