Capital Lighting, Inc. N2812-267 Bathroom Fixtures-Two Lights 612868

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Bath UPC: 840254038516 Category: Bath Glass: Mitered White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Bath UPC: 840254038516 Category: Bath Glass: Mitered White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2812-267 Bathroom Fixtures-Two Lights - 612868 - Capital Lighting, Inc.
Columbus, OH, USA
N2812-267 Bathroom Fixtures-Two Lights
612868
N2812-267 Bathroom Fixtures-Two Lights 612868
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Bronze Weight: 7.7 Product Name: Two Light Bath UPC: 840254038516 Category: Bath Glass: Mitered White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.75
Extension: 4.75
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 7.7
Product Name: Two Light Bath
UPC: 840254038516
Category: Bath
Glass: Mitered White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612868
Product Name N2812-267 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details