Capital Lighting, Inc. N2752-613 Sconces-Pocket 612867

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 16.74 Product Name: Two Light Sconce UPC: 840254038349 Category: Sconce Glass: Clear Crystal Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 16.74 Product Name: Two Light Sconce UPC: 840254038349 Category: Sconce Glass: Clear Crystal Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2752-613 Sconces-Pocket - 612867 - Capital Lighting, Inc.
Columbus, OH, USA
N2752-613 Sconces-Pocket
612867
N2752-613 Sconces-Pocket 612867
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 16.74 Product Name: Two Light Sconce UPC: 840254038349 Category: Sconce Glass: Clear Crystal Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Nickel
Weight: 16.74
Product Name: Two Light Sconce
UPC: 840254038349
Category: Sconce
Glass: Clear Crystal Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612867
Product Name N2752-613 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details