Capital Lighting, Inc. N2811-267 Sconces-Single Glass 612865

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Bronze Weight: 0.73 Product Name: One Light Bath UPC: 840254038509 Category: Bath Glass: MItered White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Bronze Weight: 0.73 Product Name: One Light Bath UPC: 840254038509 Category: Bath Glass: MItered White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2811-267 Sconces-Single Glass - 612865 - Capital Lighting, Inc.
Columbus, OH, USA
N2811-267 Sconces-Single Glass
612865
N2811-267 Sconces-Single Glass 612865
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Bronze Weight: 0.73 Product Name: One Light Bath UPC: 840254038509 Category: Bath Glass: MItered White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.75
Extension: 4.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 0.73
Product Name: One Light Bath
UPC: 840254038509
Category: Bath
Glass: MItered White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612865
Product Name N2811-267 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details