Capital Lighting, Inc. N2755-613 Bathroom Fixtures-Five+Lights 612864

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.00 Extension: 4 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 16.46 Product Name: Five Light Bath Bar UPC: 840254038325 Category: Bath Glass: Clear Crystal Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.00 Extension: 4 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 16.46 Product Name: Five Light Bath Bar UPC: 840254038325 Category: Bath Glass: Clear Crystal Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2755-613 Bathroom Fixtures-Five+Lights - 612864 - Capital Lighting, Inc.
Columbus, OH, USA
N2755-613 Bathroom Fixtures-Five+Lights
612864
N2755-613 Bathroom Fixtures-Five+Lights 612864
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 6.00 Extension: 4 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Nickel Weight: 16.46 Product Name: Five Light Bath Bar UPC: 840254038325 Category: Bath Glass: Clear Crystal Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 6.00
Extension: 4
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Nickel
Weight: 16.46
Product Name: Five Light Bath Bar
UPC: 840254038325
Category: Bath
Glass: Clear Crystal Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612864
Product Name N2755-613 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details