Capital Lighting, Inc. N2803-613 Bathroom Fixtures-Three Lights 612860

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 11 Product Name: Three Light Bath UPC: 840254038417 Category: Bath Glass: Etched White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 11 Product Name: Three Light Bath UPC: 840254038417 Category: Bath Glass: Etched White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2803-613 Bathroom Fixtures-Three Lights - 612860 - Capital Lighting, Inc.
Columbus, OH, USA
N2803-613 Bathroom Fixtures-Three Lights
612860
N2803-613 Bathroom Fixtures-Three Lights 612860
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 11 Product Name: Three Light Bath UPC: 840254038417 Category: Bath Glass: Etched White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 11
Product Name: Three Light Bath
UPC: 840254038417
Category: Bath
Glass: Etched White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612860
Product Name N2803-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details