Capital Lighting, Inc. P5833-084 Bathroom Fixtures-Three Lights 612858

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Nickel Weight: 7.26 Product Name: Three Light Bath Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Nickel Weight: 7.26 Product Name: Three Light Bath Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P5833-084 Bathroom Fixtures-Three Lights - 612858 - Capital Lighting, Inc.
Columbus, OH, USA
P5833-084 Bathroom Fixtures-Three Lights
612858
P5833-084 Bathroom Fixtures-Three Lights 612858
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Nickel Weight: 7.26 Product Name: Three Light Bath Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 6.00
Extension: 5
Bulb
Type: Xenon
Qty: 3
Wattage: 75
Finish: Nickel
Weight: 7.26
Product Name: Three Light Bath
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612858
Product Name P5833-084 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details