Capital Lighting, Inc. P5217-077 Bathroom Fixtures-Five+Lights 612856

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 10.57 Product Name: Five Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 10.57 Product Name: Five Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
P5217-077 Bathroom Fixtures-Five+Lights - 612856 - Capital Lighting, Inc.
Columbus, OH, USA
P5217-077 Bathroom Fixtures-Five+Lights
612856
P5217-077 Bathroom Fixtures-Five+Lights 612856
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.75 Extension: 4 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 10.57 Product Name: Five Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.75
Extension: 4
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Weight: 10.57
Product Name: Five Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612856
Product Name P5217-077 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details