Capital Lighting, Inc. P5832-084 Bathroom Fixtures-Two Lights 612855

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Nickel Weight: 5.5 Product Name: Two Light Bath Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Nickel Weight: 5.5 Product Name: Two Light Bath Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P5832-084 Bathroom Fixtures-Two Lights - 612855 - Capital Lighting, Inc.
Columbus, OH, USA
P5832-084 Bathroom Fixtures-Two Lights
612855
P5832-084 Bathroom Fixtures-Two Lights 612855
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Nickel Weight: 5.5 Product Name: Two Light Bath Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 5
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Nickel
Weight: 5.5
Product Name: Two Light Bath
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612855
Product Name P5832-084 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details