Capital Lighting, Inc. P5831-084 Sconces-Single Glass 612852

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Nickel Weight: 2.86 Product Name: One Light Bath Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Nickel Weight: 2.86 Product Name: One Light Bath Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P5831-084 Sconces-Single Glass - 612852 - Capital Lighting, Inc.
Columbus, OH, USA
P5831-084 Sconces-Single Glass
612852
P5831-084 Sconces-Single Glass 612852
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Extension: 5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Nickel Weight: 2.86 Product Name: One Light Bath Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.00
Extension: 5
Bulb
Type: Xenon
Qty: 1
Wattage: 75
Finish: Nickel
Weight: 2.86
Product Name: One Light Bath
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612852
Product Name P5831-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details