Capital Lighting, Inc. P5825-600 Bathroom Fixtures-Five+Lights 612850

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 12.11 Product Name: Five Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 12.11 Product Name: Five Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
P5825-600 Bathroom Fixtures-Five+Lights - 612850 - Capital Lighting, Inc.
Columbus, OH, USA
P5825-600 Bathroom Fixtures-Five+Lights
612850
P5825-600 Bathroom Fixtures-Five+Lights 612850
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 6.00 Extension: 4.5 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 12.11 Product Name: Five Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 6.00
Extension: 4.5
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Weight: 12.11
Product Name: Five Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612850
Product Name P5825-600 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details