Capital Lighting, Inc. N2725-258 Sconces-Double Candle 612848

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Two Light Sconce UPC: 840254038578 Category: Sconce Glass: Jeweled Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Two Light Sconce UPC: 840254038578 Category: Sconce Glass: Jeweled Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2725-258 Sconces-Double Candle - 612848 - Capital Lighting, Inc.
Columbus, OH, USA
N2725-258 Sconces-Double Candle
612848
N2725-258 Sconces-Double Candle 612848
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Two Light Sconce UPC: 840254038578 Category: Sconce Glass: Jeweled Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 9
Product Name: Two Light Sconce
UPC: 840254038578
Category: Sconce
Glass: Jeweled Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612848
Product Name N2725-258 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details