Capital Lighting, Inc. N2681-591 Sconces-Single Candle 612845

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: One Light Sconce UPC: 840254038165 Category: Sconce Glass: Dusty Bronze Fabric Shades (incl.) Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: One Light Sconce UPC: 840254038165 Category: Sconce Glass: Dusty Bronze Fabric Shades (incl.) Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2681-591 Sconces-Single Candle - 612845 - Capital Lighting, Inc.
Columbus, OH, USA
N2681-591 Sconces-Single Candle
612845
N2681-591 Sconces-Single Candle 612845
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 6.6 Product Name: One Light Sconce UPC: 840254038165 Category: Sconce Glass: Dusty Bronze Fabric Shades (incl.) Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 6.6
Product Name: One Light Sconce
UPC: 840254038165
Category: Sconce
Glass: Dusty Bronze Fabric Shades (incl.)
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612845
Product Name N2681-591 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details