Capital Lighting, Inc. N2661-613 Sconces-Double Candle 612842

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 6.6 Product Name: Two Light Wall Sconce UPC: 840254038158 Category: Sconce Glass: Mouth Blown Ribbed Optic Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 6.6 Product Name: Two Light Wall Sconce UPC: 840254038158 Category: Sconce Glass: Mouth Blown Ribbed Optic Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2661-613 Sconces-Double Candle - 612842 - Capital Lighting, Inc.
Columbus, OH, USA
N2661-613 Sconces-Double Candle
612842
N2661-613 Sconces-Double Candle 612842
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 6.6 Product Name: Two Light Wall Sconce UPC: 840254038158 Category: Sconce Glass: Mouth Blown Ribbed Optic Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Nickel
Weight: 6.6
Product Name: Two Light Wall Sconce
UPC: 840254038158
Category: Sconce
Glass: Mouth Blown Ribbed Optic Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612842
Product Name N2661-613 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details