Capital Lighting, Inc. N2642-613 Sconces-Double Candle 612841

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 4.84 Product Name: Two Light Sconce UPC: 840254038189 Category: Sconce Glass: White Pleated Shades (incl.) Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 4.84 Product Name: Two Light Sconce UPC: 840254038189 Category: Sconce Glass: White Pleated Shades (incl.) Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2642-613 Sconces-Double Candle - 612841 - Capital Lighting, Inc.
Columbus, OH, USA
N2642-613 Sconces-Double Candle
612841
N2642-613 Sconces-Double Candle 612841
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Nickel Weight: 4.84 Product Name: Two Light Sconce UPC: 840254038189 Category: Sconce Glass: White Pleated Shades (incl.) Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Nickel
Weight: 4.84
Product Name: Two Light Sconce
UPC: 840254038189
Category: Sconce
Glass: White Pleated Shades (incl.)
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612841
Product Name N2642-613 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details