Capital Lighting, Inc. N2651-613 Sconces-Single Glass 612840

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 6.6 Product Name: One Light Sconce UPC: 840254038141 Category: Sconce Glass: Eidolon Krystal Shades Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 6.6 Product Name: One Light Sconce UPC: 840254038141 Category: Sconce Glass: Eidolon Krystal Shades Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2651-613 Sconces-Single Glass - 612840 - Capital Lighting, Inc.
Columbus, OH, USA
N2651-613 Sconces-Single Glass
612840
N2651-613 Sconces-Single Glass 612840
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.25 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 6.6 Product Name: One Light Sconce UPC: 840254038141 Category: Sconce Glass: Eidolon Krystal Shades Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.25
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 6.6
Product Name: One Light Sconce
UPC: 840254038141
Category: Sconce
Glass: Eidolon Krystal Shades
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612840
Product Name N2651-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details