Capital Lighting, Inc. N6610-613 Mid. Chandeliers-Candle 612838

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 840254038127 Category: Chandelier Glass: Mouth Blown Ribbed Optic Accents Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 840254038127 Category: Chandelier Glass: Mouth Blown Ribbed Optic Accents Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6610-613 Mid. Chandeliers-Candle - 612838 - Capital Lighting, Inc.
Columbus, OH, USA
N6610-613 Mid. Chandeliers-Candle
612838
N6610-613 Mid. Chandeliers-Candle 612838
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 840254038127 Category: Chandelier Glass: Mouth Blown Ribbed Optic Accents Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Nickel
Weight: 33
Product Name: Six Light Chandelier
UPC: 840254038127
Category: Chandelier
Glass: Mouth Blown Ribbed Optic Accents
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612838
Product Name N6610-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details