Capital Lighting, Inc. N2814-267 Bathroom Fixtures-Four Lights 612837

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Bronze Weight: 1.47 Product Name: Four Light Bath Fixture UPC: 840254038523 Category: Bath Glass: Mitered White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Bronze Weight: 1.47 Product Name: Four Light Bath Fixture UPC: 840254038523 Category: Bath Glass: Mitered White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2814-267 Bathroom Fixtures-Four Lights - 612837 - Capital Lighting, Inc.
Columbus, OH, USA
N2814-267 Bathroom Fixtures-Four Lights
612837
N2814-267 Bathroom Fixtures-Four Lights 612837
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.75 Extension: 4.75 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Bronze Weight: 1.47 Product Name: Four Light Bath Fixture UPC: 840254038523 Category: Bath Glass: Mitered White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.75
Extension: 4.75
Bulb
Type: T10
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 1.47
Product Name: Four Light Bath Fixture
UPC: 840254038523
Category: Bath
Glass: Mitered White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612837
Product Name N2814-267 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details