Capital Lighting, Inc. N2823-613 Bathroom Fixtures-Three Lights 612836

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 9.9 Product Name: Three Light Bath UPC: 840254038479 Category: Bath Glass: Etched Opal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 9.9 Product Name: Three Light Bath UPC: 840254038479 Category: Bath Glass: Etched Opal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2823-613 Bathroom Fixtures-Three Lights - 612836 - Capital Lighting, Inc.
Columbus, OH, USA
N2823-613 Bathroom Fixtures-Three Lights
612836
N2823-613 Bathroom Fixtures-Three Lights 612836
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 9.9 Product Name: Three Light Bath UPC: 840254038479 Category: Bath Glass: Etched Opal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 9.9
Product Name: Three Light Bath
UPC: 840254038479
Category: Bath
Glass: Etched Opal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612836
Product Name N2823-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details