Capital Lighting, Inc. N2844-613 Bathroom Fixtures-Four Lights 612835

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 8.8 Product Name: Four Light Bath Bar UPC: 840254038400 Category: Bath Glass: Etched White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 8.8 Product Name: Four Light Bath Bar UPC: 840254038400 Category: Bath Glass: Etched White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2844-613 Bathroom Fixtures-Four Lights - 612835 - Capital Lighting, Inc.
Columbus, OH, USA
N2844-613 Bathroom Fixtures-Four Lights
612835
N2844-613 Bathroom Fixtures-Four Lights 612835
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Nickel Weight: 8.8 Product Name: Four Light Bath Bar UPC: 840254038400 Category: Bath Glass: Etched White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Nickel
Weight: 8.8
Product Name: Four Light Bath Bar
UPC: 840254038400
Category: Bath
Glass: Etched White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612835
Product Name N2844-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details