Capital Lighting, Inc. N2843-613 Bathroom Fixtures-Three Lights 612832

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 10.34 Product Name: Three Light Bath UPC: 840254038394 Category: Bath Glass: Etched White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 10.34 Product Name: Three Light Bath UPC: 840254038394 Category: Bath Glass: Etched White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2843-613 Bathroom Fixtures-Three Lights - 612832 - Capital Lighting, Inc.
Columbus, OH, USA
N2843-613 Bathroom Fixtures-Three Lights
612832
N2843-613 Bathroom Fixtures-Three Lights 612832
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 10.34 Product Name: Three Light Bath UPC: 840254038394 Category: Bath Glass: Etched White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 10.34
Product Name: Three Light Bath
UPC: 840254038394
Category: Bath
Glass: Etched White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612832
Product Name N2843-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details