Capital Lighting, Inc. N2841-613 Sconces-Single Glass 612831

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.5 Product Name: One Light Bath UPC: 840254038370 Category: Bath Glass: Etched White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.5 Product Name: One Light Bath UPC: 840254038370 Category: Bath Glass: Etched White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2841-613 Sconces-Single Glass - 612831 - Capital Lighting, Inc.
Columbus, OH, USA
N2841-613 Sconces-Single Glass
612831
N2841-613 Sconces-Single Glass 612831
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 5.5 Product Name: One Light Bath UPC: 840254038370 Category: Bath Glass: Etched White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 5.5
Product Name: One Light Bath
UPC: 840254038370
Category: Bath
Glass: Etched White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612831
Product Name N2841-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details