Capital Lighting, Inc. N2842-613 Bathroom Fixtures-Two Lights 612830

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 8.14 Product Name: Two Light Bath UPC: 840254038387 Category: Bath Glass: Etched White Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 8.14 Product Name: Two Light Bath UPC: 840254038387 Category: Bath Glass: Etched White Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2842-613 Bathroom Fixtures-Two Lights - 612830 - Capital Lighting, Inc.
Columbus, OH, USA
N2842-613 Bathroom Fixtures-Two Lights
612830
N2842-613 Bathroom Fixtures-Two Lights 612830
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 8.14 Product Name: Two Light Bath UPC: 840254038387 Category: Bath Glass: Etched White Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Weight: 8.14
Product Name: Two Light Bath
UPC: 840254038387
Category: Bath
Glass: Etched White
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612830
Product Name N2842-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details