Capital Lighting, Inc. N6841-613 Mid. Chandeliers-Candle 612829

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Nickel Weight: 35.64 Product Name: Four Light Pendant UPC: 840254038240 Category: Pendant Glass: Eidolon Krystal Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Nickel Weight: 35.64 Product Name: Four Light Pendant UPC: 840254038240 Category: Pendant Glass: Eidolon Krystal Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6841-613 Mid. Chandeliers-Candle - 612829 - Capital Lighting, Inc.
Columbus, OH, USA
N6841-613 Mid. Chandeliers-Candle
612829
N6841-613 Mid. Chandeliers-Candle 612829
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Nickel Weight: 35.64 Product Name: Four Light Pendant UPC: 840254038240 Category: Pendant Glass: Eidolon Krystal Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Nickel
Weight: 35.64
Product Name: Four Light Pendant
UPC: 840254038240
Category: Pendant
Glass: Eidolon Krystal Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612829
Product Name N6841-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details