Capital Lighting, Inc. P196-084 Mini Pendants-Rod 612828

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.29 Product Name: One Light Mini-Pendant Category: Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.29 Product Name: One Light Mini-Pendant Category: Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P196-084 Mini Pendants-Rod - 612828 - Capital Lighting, Inc.
Columbus, OH, USA
P196-084 Mini Pendants-Rod
612828
P196-084 Mini Pendants-Rod 612828
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 4.29 Product Name: One Light Mini-Pendant Category: Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 4.29
Product Name: One Light Mini-Pendant
Category: Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612828
Product Name P196-084 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details