Capital Lighting, Inc. N6870-613 Mid. Chandeliers-Candle 612827

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Nickel Weight: 48.62 Product Name: Four Light Pendant UPC: 840254038264 Category: Pendant Glass: Eidolon KrystalAccents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Nickel Weight: 48.62 Product Name: Four Light Pendant UPC: 840254038264 Category: Pendant Glass: Eidolon KrystalAccents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6870-613 Mid. Chandeliers-Candle - 612827 - Capital Lighting, Inc.
Columbus, OH, USA
N6870-613 Mid. Chandeliers-Candle
612827
N6870-613 Mid. Chandeliers-Candle 612827
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Nickel Weight: 48.62 Product Name: Four Light Pendant UPC: 840254038264 Category: Pendant Glass: Eidolon KrystalAccents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: G16-1/2
Qty: 4
Wattage: 60
Finish: Nickel
Weight: 48.62
Product Name: Four Light Pendant
UPC: 840254038264
Category: Pendant
Glass: Eidolon KrystalAccents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612827
Product Name N6870-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details