Capital Lighting, Inc. N6871-613 Mid. Chandeliers-Candle 612824

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Nickel Weight: 48.62 Product Name: Eight Light Chandelier UPC: 840254038257 Category: Chandelier Glass: Eidolon KrystalAccents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Nickel Weight: 48.62 Product Name: Eight Light Chandelier UPC: 840254038257 Category: Chandelier Glass: Eidolon KrystalAccents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6871-613 Mid. Chandeliers-Candle - 612824 - Capital Lighting, Inc.
Columbus, OH, USA
N6871-613 Mid. Chandeliers-Candle
612824
N6871-613 Mid. Chandeliers-Candle 612824
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 21.00 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Nickel Weight: 48.62 Product Name: Eight Light Chandelier UPC: 840254038257 Category: Chandelier Glass: Eidolon KrystalAccents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 21.00
Bulb
Type: G16-1/2
Qty: 8
Wattage: 60
Finish: Nickel
Weight: 48.62
Product Name: Eight Light Chandelier
UPC: 840254038257
Category: Chandelier
Glass: Eidolon KrystalAccents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612824
Product Name N6871-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details