Capital Lighting, Inc. P127-077 Mid. Chandeliers-Glass Up 612823

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 13.43 Product Name: Four Light Chandelier Category: Chandelier Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 13.43 Product Name: Four Light Chandelier Category: Chandelier Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
P127-077 Mid. Chandeliers-Glass Up - 612823 - Capital Lighting, Inc.
Columbus, OH, USA
P127-077 Mid. Chandeliers-Glass Up
612823
P127-077 Mid. Chandeliers-Glass Up 612823
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 13.43 Product Name: Four Light Chandelier Category: Chandelier Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 13.25
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 13.43
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612823
Product Name P127-077 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details