Capital Lighting, Inc. P194-084 Pendants-Drum Shade 612822

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 14.53 Product Name: Three Light Pendant Category: Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 14.53 Product Name: Three Light Pendant Category: Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P194-084 Pendants-Drum Shade - 612822 - Capital Lighting, Inc.
Columbus, OH, USA
P194-084 Pendants-Drum Shade
612822
P194-084 Pendants-Drum Shade 612822
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 14.53 Product Name: Three Light Pendant Category: Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 14.53
Product Name: Three Light Pendant
Category: Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612822
Product Name P194-084 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details