Capital Lighting, Inc. P132-077 Mid. Chandeliers-Glass Up 612821

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 23.12 Product Name: Six Light Chandelier Category: Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 23.12 Product Name: Six Light Chandelier Category: Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P132-077 Mid. Chandeliers-Glass Up - 612821 - Capital Lighting, Inc.
Columbus, OH, USA
P132-077 Mid. Chandeliers-Glass Up
612821
P132-077 Mid. Chandeliers-Glass Up 612821
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 23.12 Product Name: Six Light Chandelier Category: Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Chrome
Weight: 23.12
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612821
Product Name P132-077 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details