Capital Lighting, Inc. N6723-258 Pendants-Bowl Style 612816

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 100 Finish: Bronze Weight: 37.88 Product Name: Three Light Bowl Chandelier UPC: 840254038608 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 100 Finish: Bronze Weight: 37.88 Product Name: Three Light Bowl Chandelier UPC: 840254038608 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6723-258 Pendants-Bowl Style - 612816 - Capital Lighting, Inc.
Columbus, OH, USA
N6723-258 Pendants-Bowl Style
612816
N6723-258 Pendants-Bowl Style 612816
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium/Candelabra Qty: 3 Wattage: 100 Finish: Bronze Weight: 37.88 Product Name: Three Light Bowl Chandelier UPC: 840254038608 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.50
Bulb
Type: Medium/Candelabra
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 37.88
Product Name: Three Light Bowl Chandelier
UPC: 840254038608
Category: Chandelier
Glass: Jeweled Accents
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612816
Product Name N6723-258 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details