PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 28.4
Product Name: Six Light Pendant
UPC: 840254038561
Category: Chandelier
Glass: Scavo
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612814 |
| Product Name | N6722-258 Mid. Chandeliers-Candle |
| Application | Residential |