Capital Lighting, Inc. N6727-258 Island/Pool Table-Drum Shades 612812

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 71.72 Product Name: Eight Light Chandelier UPC: 840254038530 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 71.72 Product Name: Eight Light Chandelier UPC: 840254038530 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6727-258 Island/Pool Table-Drum Shades - 612812 - Capital Lighting, Inc.
Columbus, OH, USA
N6727-258 Island/Pool Table-Drum Shades
612812
N6727-258 Island/Pool Table-Drum Shades 612812
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 71.72 Product Name: Eight Light Chandelier UPC: 840254038530 Category: Chandelier Glass: Jeweled Accents Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 32.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Weight: 71.72
Product Name: Eight Light Chandelier
UPC: 840254038530
Category: Chandelier
Glass: Jeweled Accents
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612812
Product Name N6727-258 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details