Capital Lighting, Inc. N6725-258 Mid. Chandeliers-Drum Shades 612811

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28.62 Product Name: Six Light Chandelier UPC: 840254038547 Category: Chandelier Glass: Jeweled Accents Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28.62 Product Name: Six Light Chandelier UPC: 840254038547 Category: Chandelier Glass: Jeweled Accents Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6725-258 Mid. Chandeliers-Drum Shades - 612811 - Capital Lighting, Inc.
Columbus, OH, USA
N6725-258 Mid. Chandeliers-Drum Shades
612811
N6725-258 Mid. Chandeliers-Drum Shades 612811
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 24.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 28.62 Product Name: Six Light Chandelier UPC: 840254038547 Category: Chandelier Glass: Jeweled Accents Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 24.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 28.62
Product Name: Six Light Chandelier
UPC: 840254038547
Category: Chandelier
Glass: Jeweled Accents
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612811
Product Name N6725-258 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details