Capital Lighting, Inc. N6755-613 Island/Pool Table-Drum Shades 612806

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 49.5 Product Name: Six Light Chandelier UPC: 840254038356 Category: Chandelier Glass: Clear Crystal Accents Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 49.5 Product Name: Six Light Chandelier UPC: 840254038356 Category: Chandelier Glass: Clear Crystal Accents Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6755-613 Island/Pool Table-Drum Shades - 612806 - Capital Lighting, Inc.
Columbus, OH, USA
N6755-613 Island/Pool Table-Drum Shades
612806
N6755-613 Island/Pool Table-Drum Shades 612806
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 49.5 Product Name: Six Light Chandelier UPC: 840254038356 Category: Chandelier Glass: Clear Crystal Accents Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Nickel
Weight: 49.5
Product Name: Six Light Chandelier
UPC: 840254038356
Category: Chandelier
Glass: Clear Crystal Accents
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612806
Product Name N6755-613 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details