Capital Lighting, Inc. N6800-613 Island/Pool Table-4 Light + 612803

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 840254038196 Category: Island Light Glass: White Pleated Shades (incl.) Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 840254038196 Category: Island Light Glass: White Pleated Shades (incl.) Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6800-613 Island/Pool Table-4 Light + - 612803 - Capital Lighting, Inc.
Columbus, OH, USA
N6800-613 Island/Pool Table-4 Light +
612803
N6800-613 Island/Pool Table-4 Light + 612803
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 840254038196 Category: Island Light Glass: White Pleated Shades (incl.) Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Nickel
Weight: 33
Product Name: Six Light Chandelier
UPC: 840254038196
Category: Island Light
Glass: White Pleated Shades (incl.)
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612803
Product Name N6800-613 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details