Capital Lighting, Inc. 10309-0 Lamps-Table Lamps 612785

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Yellow
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Yellow

Suppliers

Company
Product
Description
Supplier Links
10309-0 Lamps-Table Lamps - 612785 - Capital Lighting, Inc.
Columbus, OH, USA
10309-0 Lamps-Table Lamps
612785
10309-0 Lamps-Table Lamps 612785
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Yellow

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Yellow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612785
Product Name 10309-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details