Capital Lighting, Inc. 10302-0 Lamps-Table Lamps 612780

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon

Suppliers

Company
Product
Description
Supplier Links
10302-0 Lamps-Table Lamps - 612780 - Capital Lighting, Inc.
Columbus, OH, USA
10302-0 Lamps-Table Lamps
612780
10302-0 Lamps-Table Lamps 612780
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Celadon

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Celadon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612780
Product Name 10302-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details