Capital Lighting, Inc. 85843MRSN Semi-Flush Mts.-Bowl Style 612779

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Semi-Flush Mount UPC: 783209086463 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Semi-Flush Mount UPC: 783209086463 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85843MRSN Semi-Flush Mts.-Bowl Style - 612779 - Capital Lighting, Inc.
Columbus, OH, USA
85843MRSN Semi-Flush Mts.-Bowl Style
612779
85843MRSN Semi-Flush Mts.-Bowl Style 612779
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Semi-Flush Mount UPC: 783209086463 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Semi-Flush Mount
UPC: 783209086463
Category: Semi-Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612779
Product Name 85843MRSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details