Capital Lighting, Inc. 85885MROI Flush Mounts-Bowl Style 612774

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 783209086487 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 783209086487 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85885MROI Flush Mounts-Bowl Style - 612774 - Capital Lighting, Inc.
Columbus, OH, USA
85885MROI Flush Mounts-Bowl Style
612774
85885MROI Flush Mounts-Bowl Style 612774
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 783209086487 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 783209086487
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612774
Product Name 85885MROI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details