PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze
Weight: 2.31
Product Name: One Light Outdoor Wall Lantern
UPC: 783209089563
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612772 |
| Product Name | 86096FSBZ Exterior -Wall Mount |
| Application | Residential; Outdoor |