Capital Lighting, Inc. 88250PL Exterior -Wall Mt./Flush 612767

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 1.3 Finish: Platinum Product Name: Two Light LED Pocket Sconce UPC: 783209087927 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 1.3 Finish: Platinum Product Name: Two Light LED Pocket Sconce UPC: 783209087927 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
88250PL Exterior -Wall Mt./Flush - 612767 - Capital Lighting, Inc.
Columbus, OH, USA
88250PL Exterior -Wall Mt./Flush
612767
88250PL Exterior -Wall Mt./Flush 612767
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 1.3 Finish: Platinum Product Name: Two Light LED Pocket Sconce UPC: 783209087927 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 3.8
Bulb
Type: LED
Qty: 2
Wattage: 1.3
Finish: Platinum
Product Name: Two Light LED Pocket Sconce
UPC: 783209087927
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612767
Product Name 88250PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details