Capital Lighting, Inc. 88252ABZ Exterior -Wall Mt./Flush 612764

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 3.7 Finish: Architectural Bronze Product Name: Two Light LED Pocket Sconce UPC: 783209087910 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 3.7 Finish: Architectural Bronze Product Name: Two Light LED Pocket Sconce UPC: 783209087910 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
88252ABZ Exterior -Wall Mt./Flush - 612764 - Capital Lighting, Inc.
Columbus, OH, USA
88252ABZ Exterior -Wall Mt./Flush
612764
88252ABZ Exterior -Wall Mt./Flush 612764
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 3.8 Bulb Type: LED Qty: 2 Wattage: 3.7 Finish: Architectural Bronze Product Name: Two Light LED Pocket Sconce UPC: 783209087910 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 3.8
Bulb
Type: LED
Qty: 2
Wattage: 3.7
Finish: Architectural Bronze
Product Name: Two Light LED Pocket Sconce
UPC: 783209087910
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612764
Product Name 88252ABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details