Capital Lighting, Inc. 88352CLTE Exterior -Wall Mount 612762

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Wall Lantern UPC: 783209087866 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Wall Lantern UPC: 783209087866 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
88352CLTE Exterior -Wall Mount - 612762 - Capital Lighting, Inc.
Columbus, OH, USA
88352CLTE Exterior -Wall Mount
612762
88352CLTE Exterior -Wall Mount 612762
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.50 Extension: 6.5 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Texture Ebony Product Name: LED Outdoor Wall Lantern UPC: 783209087866 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.50
Extension: 6.5
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Texture Ebony
Product Name: LED Outdoor Wall Lantern
UPC: 783209087866
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612762
Product Name 88352CLTE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details