Capital Lighting, Inc. 10191-0 Lamps-Table Lamps 612752

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fire Orange
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fire Orange

Suppliers

Company
Product
Description
Supplier Links
10191-0 Lamps-Table Lamps - 612752 - Capital Lighting, Inc.
Columbus, OH, USA
10191-0 Lamps-Table Lamps
612752
10191-0 Lamps-Table Lamps 612752
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fire Orange

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Fire Orange

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612752
Product Name 10191-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details