Capital Lighting, Inc. 9041FTOI Sconces-Drum Shades 612736

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: One Light Bath Vanity UPC: 783209904118 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: One Light Bath Vanity UPC: 783209904118 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9041FTOI Sconces-Drum Shades - 612736 - Capital Lighting, Inc.
Columbus, OH, USA
9041FTOI Sconces-Drum Shades
612736
9041FTOI Sconces-Drum Shades 612736
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.09 Product Name: One Light Bath Vanity UPC: 783209904118 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Extension: 6.3
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.09
Product Name: One Light Bath Vanity
UPC: 783209904118
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612736
Product Name 9041FTOI Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details