Capital Lighting, Inc. 91450OFGS Mini Pendants-Cable 612733

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Silver Product Name: One Light Mini Pendant UPC: 783209087484 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Silver Product Name: One Light Mini Pendant UPC: 783209087484 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91450OFGS Mini Pendants-Cable - 612733 - Capital Lighting, Inc.
Columbus, OH, USA
91450OFGS Mini Pendants-Cable
612733
91450OFGS Mini Pendants-Cable 612733
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Silver Product Name: One Light Mini Pendant UPC: 783209087484 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Silver
Product Name: One Light Mini Pendant
UPC: 783209087484
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612733
Product Name 91450OFGS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details