Capital Lighting, Inc. 10122-0 Lamps-Table Lamps 612726

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
10122-0 Lamps-Table Lamps - 612726 - Capital Lighting, Inc.
Columbus, OH, USA
10122-0 Lamps-Table Lamps
612726
10122-0 Lamps-Table Lamps 612726
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612726
Product Name 10122-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details