Capital Lighting, Inc. 10121-0 Lamps-Table Lamps 612724

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
10121-0 Lamps-Table Lamps - 612724 - Capital Lighting, Inc.
Columbus, OH, USA
10121-0 Lamps-Table Lamps
612724
10121-0 Lamps-Table Lamps 612724
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612724
Product Name 10121-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details