Capital Lighting, Inc. 10103-0 Lamps-Table Lamps 612701

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Silver

Suppliers

Company
Product
Description
Supplier Links
10103-0 Lamps-Table Lamps - 612701 - Capital Lighting, Inc.
Columbus, OH, USA
10103-0 Lamps-Table Lamps
612701
10103-0 Lamps-Table Lamps 612701
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Silver

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Metallic Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612701
Product Name 10103-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details